Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
BROADCOM INC.
ASSR-4119-301E -- SOLID STATE RELAYS - PCB MOUNT
Broadcom Inc.
Solid State Relays - PCB Mount
ASSR-4119-301E
Description
Solid State Relays - PCB Mount STD+1A 400V 0.1A
Datasheet
Description
Solid State Relays - PCB Mount STD+1A 400V 0.1A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-4119-301E
Solid State Relays - PCB Mount
ASSR-4119-301E
Solid State Relays - PCB Mount STD+1A 400V 0.1A
Solid State Relays - PCB Mount STD+1A 400V 0.1A
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Solid State Relays
Product Number
ASSR-4119-301E
Product Name
Solid State Relays - PCB Mount
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Relays
1617034-5
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
E1 Plus 5.4-27.0 A IEC Overload Relay
193S-EESB
View Details
Tempco Electric Heater Corporation
Three-Phase Solid State Relays
Specs
Application Type
General
Mounting
Panel
Turn-On Switching
Random (optional feature)
View Details
WAGO
Basic solid-state relay
857-162
Specs
Mounting
Pluggable module
Input Voltage (Control Signal) Range
60 volts
Input Current (Control Signal) Range
0.0030 amps
View Details
2
suppliers