Interpower Datasheets for AC Power Connectors

AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
AC Power Connectors: Learn more

Product Name Notes
Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material:...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts:...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -40ºC to 40ºC Flammability Rating: 800ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 113ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP X3 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 120ºC Flammability Rating: See Remarks Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material:...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 15ºC to 35ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 25ºC Continuous Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type:...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 60ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 12...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type:...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 13 Plug/Socket Standard: SN 441011-2-1 Plug/Socket...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 93ºC Flammability Rating: 650ºC Glow wire Ingress Protection Rating: IP X2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 25 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Plug/Socket Type: Chinese 10A...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Copper Alloy Plug/Socket Type: GB 2099.1, GB...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2073...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM...
Current Rating: 10A Voltage Rating: VAC Phase: Single Phase Class: Class II Number of Contacts: 2 Contact Material: Nickel-plated copper Plug/Socket Type: DC Plug Plug/Socket Color: Black Cable Selection: 2...
Current Rating: 13A Voltage Rating: 250VAC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: BS 1363 Plug/Socket Standard: BS 1363 Plug/Socket Color:...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 35ºC Flammability Rating: 960ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 25 C Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material:...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: UL 94 V-0 Ingress Protection Rating: IP 44 Phase: Single Phase Class: Class I Number of Contacts:...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Nickel-plated brass...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 75ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Copper Alloy Plug/Socket Type: NEMA L5-15 Plug/Socket...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: Max. Amb. 40ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: JIS C8303 Plug/Socket Standard:...
Current Rating: 15A Voltage Rating: 240VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material:...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -5ºC to 55ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 113ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP X3 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type:...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Phosphor Bronze...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: See Remarks Flammability Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS...
Current Rating: 16A Voltage Rating: 250VAC Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: FV-2 Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -5ºC to 35ºC Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 100ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 15ºC to 35ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Plug/Socket Type: DK 2-8a Plug/Socket Standard:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 V-1 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 25 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: GB2099.1 & GB1002 Plug/Socket...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SI 32 Plug/Socket...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: See Remarks Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts:...
Current Rating: 2.5A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class II Number of Contacts: 2 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/16 Plug/Socket...
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Nickel-plated brass...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material:...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type:...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR 14136 Plug/Socket Standard: NBR...
Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket...
Current Rating: 30A Voltage Rating: 125/250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket...
Current Rating: 30A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 30A Voltage Rating: 125VAC Temperature Rating: 125ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA...
Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: UL 94 V-0/94 HB Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class...
General Material: Steel Material Use with: Interpower IEC 60320 C19 Connectors.Finish E-Coat Epoxy Black. CE Marking: no
General Material: Steel, Clear Finish Use with: Interpower IEC 60320 C19 Connectors. CE Marking: no
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet E plug. CE Marking: no
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet I Plug. CE Marking: no
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 115/250VAC Temperature Rating: -25ºC to 40ºC Operating Frequency: 50/60HZ Class: Class I Quick Disconnects:...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class:...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Quick...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Solder...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Solder...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects:...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/10A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class...
Int'l Current Rating: 16A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP67...
Int'l Current Rating: 16A Int'l Voltage Rating: 200/346 240/415VAC N.A. Current Rating: 20A N.A. Voltage Rating: 200/346 240/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection...
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44...
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick...
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder...
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60...
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal...
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0...
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass...
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0...
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0...
Int'l Current Rating: 32A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44...
Int'l Current Rating: 32A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44...
Int'l Current Rating: 32A Int'l Voltage Rating: 220/380 240/415VAC N.A. Current Rating: 30A N.A. Voltage Rating: 200/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating:...
Int'l Current Rating: 32A Int'l Voltage Rating: 220/380 240/415VAC N.A. Current Rating: 30A N.A. Voltage Rating: 220/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating:...
Int'l Current Rating: 32A Int'l Voltage Rating: 250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44...
Int'l Current Rating: 3A Int'l Voltage Rating: 250VAC N.A. Current Rating: 3A N.A. Voltage Rating : 115/250VAC Temperature Rating: 40ºC Ambient Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class:...
Int'l Current Rating: 4A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/4A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz...
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 115/250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class...
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class:...
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz...
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 125/250VAC Temperature Rating: 40ºC Ambient Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class:...
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz...
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I...
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Quick...
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Terminal...
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating: 120VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP...
Int'l Current Rating: Up to 40ºC - 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 10A N.A. Voltage Rating : 115/250VVAC Temperature Rating: -25ºC to 40ºC...
Int'l Current Rating: Up to 40ºC - 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 8A N.A. Voltage Rating : 115/250VAC Temperature Rating: 40ºC Ambient Flammability...
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC...
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC...
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating:...
NOTE: This is an Obsolete Part Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
NOTE: This is an Obsolete Part Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of...
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3...
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase...
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -5ºC to 35ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of...
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3...
NOTE: This is an Obsolete Part Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of...
NOTE: This is an Obsolete Part Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: See Remarks Ingress Protection Rating: IP65/NEMA 12/4 Phase:...
NOTE: This is an Obsolete Part Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: UL 94 V-0 Hous Ingress Protection Rating: IP65/NEMA...
NOTE: This is an Obsolete Part Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating:...
NOTE: This is an Obsolete Part Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating:...
NOTE: This is an Obsolete Part Int'l Current Rating: 16A Int'l Voltage Rating: 110-130VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL...
NOTE: This is an Obsolete Part Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating: 120VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL...
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I...
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating :...
NOTE: This part is not available for sale Current Rating: 20A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I...
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC...
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC...
NOTE: This part is not available for sale Int'l Current Rating: 16A Int'l Voltage Rating: 110-130VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Temperature Rating: -25ºC to 80ºC Flammability...
Stainless Steel.For 15A & 20A receptacles.
Stainless Steel.For 15A, 20A & 30A receptacles.For duplex receptacles.