Interpower 32/30 6 Hour Connector Red/Black 4P 5W IP44 84352305

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32/30 6 Hour Connector Red/Black 4P 5W IP44 - 84352305 - Interpower
Oskaloosa, IA, USA
32/30 6 Hour Connector Red/Black 4P 5W IP44
84352305
32/30 6 Hour Connector Red/Black 4P 5W IP44 84352305
Int'l Current Rating: 32A Int'l Voltage Rating: 220/380 240/415VAC N.A. Current Rating: 30A N.A. Voltage Rating: 200/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *8AWG / 4.0mm² Body Type : Connector General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temp. -25°ºC to 40°ºC. Short term temp. 1hr 100°ºC. Cable OD 12-22mm

Int'l Current Rating: 32A

Int'l Voltage Rating: 220/380 240/415VAC

N.A. Current Rating: 30A

N.A. Voltage Rating: 200/415VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : 3 Phase

Hour Designation: 6

Number of Contacts: 5

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : *8AWG / 4.0mm²

Body Type : Connector

General Material: Polyamide 6

Color: Red/Black

CE Marking: yes

REMARKS: Ambient temp. -25°ºC to 40°ºC. Short term temp. 1hr 100°ºC. Cable OD 12-22mm

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84352305
Product Name 32/30 6 Hour Connector Red/Black 4P 5W IP44
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V Italian Socket - 88010672 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
View Details
IEC 60320 C13 Angled Rewireable Connector - 83012520 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
IEC 60320 C14 PC-Board Mount Power Inlet - 83011172 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details