Current Rating: 16A
Voltage Rating: 250VAC
Temperature Rating: Max. Amb. 25 C
Flammability Rating: 750ºC Glow wire
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: CEI 23-16VII
Plug/Socket Standard: CEI 23-50
Plug/Socket Color: Black
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Polycarbonate
CE Marking: no
REMARKS: Cable diameter 11.0mm max. Active pins with partial insulating sheath.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010873 |
Product Name | 16A Italian Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | Other; CEI 23-16VII |
Country Selection | Italy |
Standards / Certifications | RoHS; CEI 23-50 |