Current Rating: 20A
Voltage Rating: 125VAC
Temperature Rating: -20ºC to 70ºC
Flammability Rating: UL 94 V-0
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NEMA 5-20
Plug/Socket Standard: NEMA WD6
Plug/Socket Color: Black
Cable Selection: 3 wire
Cable Size: 12 AWG Max
General Material: PBT
CE Marking: no
REMARKS: QD Terminals w/ wire binding screws Static Environmental Temp Rating -20 C to 70 C
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88271100 |
Product Name | 20A/125V North American Screw Mount Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | NEMA; Other; NEMA 5-20 |
Termination Types | Quick-Disconnect |
Country Selection | USA |