Interpower 13A/250V UK/Ireland In-Line Shuttered Socket 88010422

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13A/250V UK/Ireland In-Line Shuttered Socket - 88010422 - Interpower
Oskaloosa, IA, USA
13A/250V UK/Ireland In-Line Shuttered Socket
88010422
13A/250V UK/Ireland In-Line Shuttered Socket 88010422
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: BS 1363/A Plug/Socket Standard: BS 1363/A Part 2 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: ABS/Polycarbonate CE Marking: no REMARKS: Wiring instructions are inside socket.

Current Rating: 13A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 40ºC

Flammability Rating: 650ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: BS 1363/A

Plug/Socket Standard: BS 1363/A Part 2

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: ABS/Polycarbonate

CE Marking: no

REMARKS: Wiring instructions are inside socket.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010422
Product Name 13A/250V UK/Ireland In-Line Shuttered Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363/A
Standards / Certifications BS 1363/A Part 2
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C15 Hot Rewireable Connector - 83012700 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
IEC 60320 White Sheet F Screw Mount Power Outlet - 83030602 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
NEMA 5-15 Angled Plug - 88030100A - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details