Interpower Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Product Name Notes
Current Rating: 10A Voltage Rating: 240/250VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-ohms Shock Resistance: 30g Vibration Resistance: 8g Internal...
Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: -20 C to 60 C Electrical Life: 1000 cycles Mechanical Life: 1000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30g Vibration Resistance:...
Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 20g Vibration Resistance: 5g Internal...
Current Rating: 15A Voltage Rating: 240/250VAC Temperature Rating: Amb -30 to 60ºC Electrical Life: See Remarks Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30G Vibration Resistance: 8G...
Current Rating: 15A Voltage Rating: 240VAC Temperature Rating: -20 C to 60 C Electrical Life: 1000 cycles Mechanical Life: 1000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30g Vibration Resistance:...
Current Rating: 4A Voltage Rating: 240/250VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30G Vibration Resistance: 8G Internal...
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 240/250VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock...
NOTE: This is an Obsolete Part Current Rating: 8A Voltage Rating: 240/250VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock...
NOTE: This part is not available for sale Current Rating: 15A Voltage Rating: 240/250VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100...