Current Rating: 16A
Voltage Rating: 250VAC
Temperature Rating: See Remarks
Flammability Rating: 850 C Glow wire
Ingress Protection Rating: IP 20
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Berylium Copper
Plug/Socket Type: CEE 7/3
Plug/Socket Standard: DIN 49440-1
Plug/Socket Color: Black
Cable Selection: 3 wire
Cable Size: 2.5mm²
General Material: PBT
CE Marking: no
REMARKS: Ambient temperature range: -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temp. range is -5°ºC to +80°ºC.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010240 |
Product Name | Continental European Duplex Socket Black |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | CEE; Other; CEE 7/3 |
Standards / Certifications | RoHS; VDE; DIN 49440-1 |
Phase | Single |