Interpower Datasheets for Wire and Cable Crimpers

Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.


Wire and Cable Crimpers: Learn more

Product Name Notes
Crimping tool for ferrules with and without insulating collar, from 0.5mm to6mm² (AWG 20-10). Five crimping profiles depending on the wire cross-section.
Crimping tool for ferrules with and without insulating collar, from 6mm up to16mm² (AWG 10-6). Crimping conforms to EN 60947-1. Three crimping profilesfor the rated conductor cross-section.