Current Rating: 15A
Voltage Rating: 250VAC
Temperature Rating: See Remarks
Flammability Rating: See Remarks
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: BS 546
Plug/Socket Standard: BS546
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 2.5mm² max
General Material: Melamin/Polycarb
CE Marking: no
REMARKS: Designated items are not available from the manufacturer.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010562 |
Product Name | 15A South Africa Socket |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Other; BS 546 |
Standards / Certifications | BS546 |