Current Rating: 15A
Voltage Rating: 125VAC
Temperature Rating: -40ºC to 60ºC
Flammability Rating: UL 94 V-2
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NEMA 5-15
Plug/Socket Standard: WD 6 & UL 60601-1
Plug/Socket Color: Clear/White
Cable Selection: 3 wire
Cable Size: 7.6mm to 16.6mm OD
General Material: Nylon
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88030270 |
Product Name | NEMA 5-15 Hospital Grade Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | NEMA; Other; NEMA 5-15 |
Applications | Hospital |
Standards / Certifications | UL; CSA; WD 6 & UL 60601-1 |