Interpower Two Function Hospital Grade Accessory Power Module 83550040

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Hospital Grade Accessory Power Module - 83550040 - Interpower
Oskaloosa, IA, USA
Two Function Hospital Grade Accessory Power Module
83550040
Two Function Hospital Grade Accessory Power Module 83550040
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet F Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2 / 5μA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic outletLow leakage for medical applications.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 40ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60 Hz

Class: Class I

Quick Disconnects: 3/6.3 mm

Terminal Material: Tin-plated brass

Power Inlet: no

Access Outlet: yes

Sheet Style: Sheet F

Switch: no

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: 2 / 5μA

Filtering Bandwidth : 100KHz to 30MHz

Mounting Style: Screw

General Material: See Remarks

Color: Black

CE Marking: no

REMARKS: Nickel plated enclosure, thermoplastic outletLow leakage for medical applications.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83550040
Product Name Two Function Hospital Grade Accessory Power Module
Power Type AC Power Connector
Configuration IEC
Applications Hospital
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15 Cable Mount Connector - 88030210 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-15
Standards / Certifications UL; CSA; WD 6
View Details
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness - 83030360 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details