Interpower 10A Argentina Plug 88040270

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Argentina Plug - 88040270 - Interpower
Oskaloosa, IA, USA
10A Argentina Plug
88040270
10A Argentina Plug 88040270
NOTE: This is an Obsolete Part Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2073 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temperature range is -5°ºC to +80°ºC Strip length: 8mm. Term. Torque:5inlb

NOTE: This is an Obsolete Part

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: 10A

Plug/Socket Standard: IRAM 2073

Plug/Socket Color: Ivory

Cable Selection: 3 wire

Cable Size: 0.75mm² to 1.0mm²

General Material: Thermoplastic

CE Marking: no

REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temperature range is -5°ºC to +80°ºC Strip length: 8mm. Term. Torque:5inlb

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040270
Product Name 10A Argentina Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
Standards / Certifications IRAM 2073
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15 Flanged Inlet - 88030650 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-15
View Details
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 - 84152305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030170 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
16A/250V Danish Hospital Grade Plug - 88010940 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details