Current Rating: 20A
Voltage Rating: 250VAC
Temperature Rating: -40ºC to 60ºC
Flammability Rating: UL 94 V-2
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NEMA L6-20
Plug/Socket Standard: WD 6
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 16 AWG to 10 AWG
General Material: Nylon
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88030090 |
Product Name | NEMA L6-20 Flanged Inlet |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | NEMA; Other; NEMA L6-20 |
Standards / Certifications | UL; CSA; WD 6 |
Phase | Single |