Interpower Continental Europe Black 16A/250V Socket 88052011

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Oskaloosa, IA, USA
Continental Europe Black 16A/250V Socket
88052011
Continental Europe Black 16A/250V Socket 88052011
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: IEC 60884-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Can be mounted from front or rear of panel. Temp. per VDE normal house-hold; 25 to 35 degrees C short time. Materials: Perlex R5563.

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE 7/3

Plug/Socket Standard: IEC 60884-1

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: See Remarks

CE Marking: no

REMARKS: Can be mounted from front or rear of panel. Temp. per VDE normal house-hold; 25 to 35 degrees C short time. Materials: Perlex R5563.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052011
Product Name Continental Europe Black 16A/250V Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
Standards / Certifications RoHS; IEC 60884-1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

5 Funct. Single Fuse Filter Hospital Grade Module - 83545031 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
NEMA L6-15 Flanged Inlet - 88030650 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-15
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543550 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details