Note: Other colors available, please contact Customer Service.
Int'l Current Rating: 16A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 20A
N.A. Voltage Rating : 250VAC
Temperature Rating: 70ºC*
Flammability Rating: UL 94 V-0
Class: II
Quick Disconnects: 3/6.3mm
Solder Tabs: 0
Terminal Material: Nickel-plated brass
Sheet Style: C24
Mounting Style: Snap-in
Panel Thickness: 2-2.5mm/14gauge
General Material: PBT
Color: Black
CE Marking: yes
REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83030540 |
Product Name | IEC 60230 C24 Snap-in Power Inlet |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | IEC |
Mounting Style | Snap-in |
Termination Types | Snap-in |