Int'l Current Rating: 16A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 20A
N.A. Voltage Rating : 250VAC
Temperature Rating: -25ºC to 40ºC
Flammability Rating: UL 94 V-0
Operating Frequency: 50/60 Hz
Class: Class I
Quick Disconnects: 3/6.3 mm
Solder Tabs: no
Terminal Material: Tin-plated brass
Power Inlet: yes
Access Outlet: no
Sheet Style: C20
Switch: no
Fuse: no
Voltage Selector: no
Circuit Breaker: no
Filter: yes
Leak Current Value: 0.19mA / 0.38mA
Filtering Bandwidth : 100KHz to 30MHz
Mounting Style: Screw
General Material: See Remarks
Color: Black
CE Marking: no
REMARKS: Nickel plated enclosure, thermoplastic inlet
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83550010 |
Product Name | Two Function Power Entry Module |
Power Type | AC Power Connector |
Device Type | Power Entry Module |
Configuration | IEC |
Mounting Style | Screw |