Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 15A
N.A. Voltage Rating : 250VAC
Temperature Rating: -25ºC to 70ºC
Flammability Rating: UL 94 V-0
Class: I
Quick Disconnects: 0
Solder Tabs: 0
Terminal Material: Nickel-plated brass
Sheet Style: E
Mounting Style: Cable Mount
General Material: Polyamide
Color: Black
CE Marking: yes
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83011070 |
Product Name | IEC 60320 Sheet E Angled Rewireable Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | IEC |
Mounting Style | Cable; Cable Mount |