Interpower 32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 84152305

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 - 84152305 - Interpower
Oskaloosa, IA, USA
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44
84152305
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 84152305
Int'l Current Rating: 32A Int'l Voltage Rating: 220/380 240/415VAC N.A. Current Rating: 30A N.A. Voltage Rating: 220/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *8AWG / 4.0mm² Body Type : Plug General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temp. -25°ºC to +40°ºC Tem Shortterm 1h +100°ºC. Cable outer dia must be between 12-22mm.

Int'l Current Rating: 32A

Int'l Voltage Rating: 220/380 240/415VAC

N.A. Current Rating: 30A

N.A. Voltage Rating: 220/415VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : 3 Phase

Hour Designation: 6

Number of Contacts: 5

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : *8AWG / 4.0mm²

Body Type : Plug

General Material: Polyamide 6

Color: Red/Black

CE Marking: yes

REMARKS: Ambient temp. -25°ºC to +40°ºC Tem Shortterm 1h +100°ºC. Cable outer dia must be between 12-22mm.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84152305
Product Name 32/30A 6 Hour Plug Red/Black, 4P 5W, IP44
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V Brazil Plug - 88040300 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
Australian socket in Clear NEMA 12/4,IP65 Housing - 88052160 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Two Function Power Entry Module - 83550010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details