Current Rating: 15A
Voltage Rating: 240VAC
Temperature Rating: 5 C to 80 C
Flammability Rating: 650ºC Glow wire
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: 15A
Plug/Socket Standard: AS/NZS 3112
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Nylon
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010450 |
Product Name | 15A/250V White Australian In-Line Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | Other; 15A |
Standards / Certifications | AS/NZS 3112 |
Phase | Single |