Current Rating: 16A
Voltage Rating: 250VAC
Temperature Rating: -10ºC to 60ºC
Ingress Protection Rating: IP65/NEMA 12/4
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: CEE 7/5
Plug/Socket Standard: NFC 61.303
Plug/Socket Color: Black
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Aluminum cast frame
CE Marking: no
REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88052121 |
Product Name | French/Belgian socket in NEMA 12/4, IP65 housing |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | CEE; Other; CEE 7/5 |
Standards / Certifications | RoHS; NFC 61.303 |
Phase | Single |