Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 15A
N.A. Voltage Rating : 250VAC
Temperature Rating: -25ºC to 70ºC
Flammability Rating: UL 94 V-0
Class: I
Quick Disconnects: 0
Solder Tabs: 3
Terminal Material: Tin plated brass
Sheet Style: C14
Mounting Style: Snap-in
Panel Thickness: 1.5mm
General Material: PA6
Color: Black
CE Marking: yes
REMARKS: Solder tabs are 3.5mm
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 8301311 |
Product Name | IEC 60320 C14 Snap-in Inlet; 1.5mm panel thickness |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | IEC |
Mounting Style | Snap-in |
Termination Types | Snap-in |