Current Rating: 10A
Voltage Rating: 250VAC
Temperature Rating: 70ºC
Flammability Rating: UL 94 V-2
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: SEV 1011
Plug/Socket Standard: SEV 1011
Plug/Socket Color: Black
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Thermoplastic
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010732 |
Product Name | 10A/250V Swiss Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | Other; SEV 1011 |
Standards / Certifications | RoHS; SEV 1011 |
Phase | Single |