Interpower DC Plug 88030800

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Plug - 88030800 - Interpower
Oskaloosa, IA, USA
DC Plug
88030800
DC Plug 88030800
Current Rating: 10A Voltage Rating: VAC Phase: Single Phase Class: Class II Number of Contacts: 2 Contact Material: Nickel-plated copper Plug/Socket Type: DC Plug Plug/Socket Color: Black Cable Selection: 2 wire General Material: Glass-filled Nylon Fuse Type: 1/4 x 1 1/4" CE Marking: no REMARKS: 12 DC Volt Plug.

Current Rating: 10A

Voltage Rating: VAC

Phase: Single Phase

Class: Class II

Number of Contacts: 2

Contact Material: Nickel-plated copper

Plug/Socket Type: DC Plug

Plug/Socket Color: Black

Cable Selection: 2 wire

General Material: Glass-filled Nylon

Fuse Type: 1/4 x 1 1/4"

CE Marking: no

REMARKS: 12 DC Volt Plug.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030800
Product Name DC Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; DC Plug
Unlock Full Specs
to access all available technical data

Similar Products

16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44 - 84331205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030340 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 White Sheet F Screw Mount Power Outlet - 83030602 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543520 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details