NOTE: This is an Obsolete Part
Current Rating: UL 15A, CSA 5A
Voltage Rating: 125VAC
Temperature Rating: -10ºC to 60ºC
Flammability Rating: See Remarks
Ingress Protection Rating: IP65/NEMA 12/4
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NEMA 5-20
Plug/Socket Standard: NEMA WD 6
Plug/Socket Color: Black/White
Cable Selection: 3 wire
Cable Size: 18 AWG to 10 AWG
General Material: See Remarks
CE Marking: yes
REMARKS: Materials: Aluminum/Polycarbona
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88051010 |
Product Name | NEMA 5-20R & 5-15R GFCI, NEMA 12/4,IP65 Housing |
Power Type | AC Power Connector |
Configuration | NEMA; Other; NEMA 5-20 |
Standards / Certifications | CSA; NEMA WD 6 |
Phase | Single |
Voltage Rating | 125/250V |