Interpower NEMA 5-15 Flanged Outlet 88031030

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15 Flanged Outlet - 88031030 - Interpower
Oskaloosa, IA, USA
NEMA 5-15 Flanged Outlet
88031030
NEMA 5-15 Flanged Outlet 88031030
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: WD 6

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 18 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88031030
Product Name NEMA 5-15 Flanged Outlet
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15 Cable Mount Connector - 88030230 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-15
Standards / Certifications UL; CSA; WD 6
View Details
15/125V North American Snap-in Receptacle; White - 88212300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
IEC 60320Four Position Accessory Power Module - 83020141 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IEC 60320 Four Position Accessory Power Module - 83020130 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details