Current Rating: 15A
Voltage Rating: 250VAC
Temperature Rating: -20ºC to 70ºC
Flammability Rating: UL 94 V-0
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NEMA 6-15
Plug/Socket Standard: NEMA WD6
Plug/Socket Color: Black
Cable Selection: 3 wire
Cable Size: 12 AWG max
General Material: PBT
CE Marking: no
REMARKS: Solder Tab Terminals Static Environmental Temp Rating - 20ºC to 70ºC
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88283100 |
Product Name | 15A/250V North American Screw Mount Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | NEMA; Other; NEMA 6-15 |
Country Selection | USA |
Standards / Certifications | NEMA WD6 |