Interpower Australian Black 10A/250VAC Socket 88052060

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Australian Black 10A/250VAC Socket - 88052060 - Interpower
Oskaloosa, IA, USA
Australian Black 10A/250VAC Socket
88052060
Australian Black 10A/250VAC Socket 88052060
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² CE Marking: no REMARKS: Front and rear panel mount. Auto-switching of Line and Neutral contacts; electrical connection made only when plug is properly inserted. Max. temp rise 45ºC.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: AS/NZS 3112

Plug/Socket Standard: AS/NZS 3112

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

CE Marking: no

REMARKS: Front and rear panel mount. Auto-switching of Line and Neutral contacts; electrical connection made only when plug is properly inserted. Max. temp rise 45ºC.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052060
Product Name Australian Black 10A/250VAC Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
Standards / Certifications AS/NZS 3112
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Five Function Single Fuse Hospital Grade Module - 83511440 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
IEC 60320 C8 Screw Mount Power Inlet - 83011500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Five Function Dbl.Fuse Hospital Grade Module - 83511430 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details