Note: Other colors available, please contact Customer Service.
Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 15A
N.A. Voltage Rating : 250VAC
Temperature Rating: -20ºC to 70ºC
Flammability Rating: UL 94 V-0
Class: I
Quick Disconnects: 3
Terminal Material: Tin-plated brass
Sheet Style: Sheet F
Mounting Style: Screw
General Material: PBT
Color: Black
CE Marking: yes
REMARKS: Static Environmental Temp Rating -20°ºC to 70°ºC. QD are 6.3mm
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83030600 |
Product Name | IEC 60320 Sheet F Screw Mount Power Outlet |
Power Type | AC Power Connector |
Configuration | IEC |
Mounting Style | Screw |
Termination Types | Quick-Disconnect |