Current Rating: 10A
Voltage Rating: 250VAC
Temperature Rating: 15ºC to 45ºC
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NBR14136
Plug/Socket Standard: NBR14136
Plug/Socket Color: Light Gray
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Thermoplastic
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88040210 |
Product Name | 10A/250V Brazil Connector |
Power Type | AC Power Connector |
Configuration | Other; NBR14136 |
Standards / Certifications | NBR14136 |
Phase | Single |