Interpower 3 Function Double Fuse Power Entry Module; Wired 83543560

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Function Double Fuse Power Entry Module; Wired - 83543560 - Interpower
Oskaloosa, IA, USA
3 Function Double Fuse Power Entry Module; Wired
83543560
3 Function Double Fuse Power Entry Module; Wired 83543560
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Screw General Material: PBT Color: Black CE Marking: no REMARKS: Assembly utilizes module 83543060. Jumper wires are 18AWG, AWM 1015 type hook-up wires brown & Lt. Blue (see part #'s 55010832 & 55010835 for specifications) with 4.8mm QD's

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 120/250VAC

Temperature Rating: -10ºC to 40ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 13/4.8mm

Terminal Material: Various Copper Alloy

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 2(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: no

Circuit Breaker: no

Filter: no

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: no

REMARKS: Assembly utilizes module 83543060. Jumper wires are 18AWG, AWM 1015 type hook-up wires brown & Lt. Blue (see part #'s 55010832 & 55010835 for specifications) with 4.8mm QD's

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83543560
Product Name 3 Function Double Fuse Power Entry Module; Wired
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Screw
Termination Types Quick-Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V Brazil Plug - 88040300 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
20A/250V North American Screw Mount Receptacle - 88291100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030520 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 Sheet J Snap-In Power Outlet; Gray - 83031120 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details