Interpower 16A/250V French/Belgian Splash Resistant Socket 88010322

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V French/Belgian Splash Resistant Socket - 88010322 - Interpower
Oskaloosa, IA, USA
16A/250V French/Belgian Splash Resistant Socket
88010322
16A/250V French/Belgian Splash Resistant Socket 88010322
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -5ºC to 35ºC Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/5 Plug/Socket Standard: NFC 61.303 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Polyamide 6 CE Marking: no REMARKS: Temperature rating listed above is ambient range per IEC 60884-1. Allowable heat rise at contacts is 45°ºC, making operating range -5°ºC to +80°ºC.

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 35ºC

Flammability Rating: 850 C Glow wire

Ingress Protection Rating: IP 54

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE 7/5

Plug/Socket Standard: NFC 61.303

Plug/Socket Color: Gray

Cable Selection: 3 wire

Cable Size: 2.5mm² max

General Material: Polyamide 6

CE Marking: no

REMARKS: Temperature rating listed above is ambient range per IEC 60884-1. Allowable heat rise at contacts is 45°ºC, making operating range -5°ºC to +80°ºC.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010322
Product Name 16A/250V French/Belgian Splash Resistant Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
Standards / Certifications RoHS; NFC 61.303
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Four Function Single Fuse Screw Mount Module - 83544021 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
15/125V North American Snap-in Receptacle; White - 88212300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
NEMA L6-20 Cable Mount Connector - 88030170 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-20
Standards / Certifications UL; CSA; WD 6
View Details
NEMA L5-20 Panel/Wall Mount Single Receptacle - 88030300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L5-20
View Details