Int'l Current Rating: 3A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 3A
N.A. Voltage Rating : 115/250VAC
Temperature Rating: 40ºC Ambient
Flammability Rating: UL 94 V-0
Operating Frequency: 50/60Hz
Class: Class I
Quick Disconnects: 3/6.3mm
Solder Tabs: yes
Terminal Material: Nickel-plated brass
Power Inlet: yes
Access Outlet: no
Sheet Style: C14
Switch: no
Fuse: no
Voltage Selector: no
Circuit Breaker: no
Filter: yes
Leak Current Value: See remarks
Filtering Bandwidth : 50KHz to 30MHz
Mounting Style: Screw Mount
General Material: Corrosion proof can
Color: Black
CE Marking: no
REMARKS: Hi pot: Line to Ground 2250 VDC Line to Line 1450 VDCLeakage Current: 115Vac/0.20 mA Max 250Vac/0.40 mA Max
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83510353 |
Product Name | Two Function Power Entry Module |
Power Type | AC Power Connector |
Device Type | Power Entry Module |
Configuration | IEC |
Mounting Style | Screw Mount |