Int'l Current Rating: A
Int'l Voltage Rating: VAC
N.A. Current Rating: 20A
N.A. Voltage Rating : 250VAC
Temperature Rating: -40ºC to 70ºC
Flammability Rating: UL 94 V-HB
Class: I
Terminal Material: Brass
Sheet Style: Sheet I
Mounting Style: Cable Mount
General Material: Nylon
Color: Black
CE Marking: no
REMARKS: Cable size: 16-12AWG
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 888H320P |
Product Name | IEC 60320 Straight Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | IEC |
Mounting Style | Cable; Cable Mount |