Interpower Three Function Double Fuse Power Entry Module 83543060

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Function Double Fuse Power Entry Module - 83543060 - Interpower
Oskaloosa, IA, USA
Three Function Double Fuse Power Entry Module
83543060
Three Function Double Fuse Power Entry Module 83543060
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 120/250VAC

Temperature Rating: -10ºC to 40ºC

Flammability Rating: See Remarks

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 13/4.8mm

Terminal Material: Various Copper Alloy

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 2(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: no

Circuit Breaker: no

Filter: no

Mounting Style: Screw Mount

General Material: PBT

Color: Black

CE Marking: no

REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83543060
Product Name Three Function Double Fuse Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Screw Mount
Standards / Certifications RoHS; CSA; VDE; See Remarks
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet J Screw Mount Power Outlet; Gray - 83031100 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
3 Function Double Fuse Power Entry Module; Wired - 83543560 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Three Function Single Fuse Power Entry Module - 83543001 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Five Function Double Fused Power Entry Module - 83511420 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details