Current Rating: 16A
Voltage Rating: 250VAC
Temperature Rating: Max. Amb. 35ºC
Flammability Rating: 750ºC Glow wire
Ingress Protection Rating: IP 20
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: CEE 7/3
Plug/Socket Standard: DIN 49440
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 1.0mm² to 2.5mm²
General Material: Thermoplastic
CE Marking: no
REMARKS: Ambient temp. range: -5°ºC to +35°ºC. Allowable heat rise during use is +45°ºC. Operational temp. range is -5°ºC to +80°º Ground strap is only Brass material.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88011082 |
Product Name | Continental European Panel Mount Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | CEE; Other; CEE 7/3 |
Standards / Certifications | RoHS; VDE; DIN 49440 |
Phase | Single |