Interpower 32/30A 6hr Receptacle 2P 3W IP44 84232205

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32/30A 6hr Receptacle 2P 3W IP44 - 84232205 - Interpower
Oskaloosa, IA, USA
32/30A 6hr Receptacle 2P 3W IP44
84232205
32/30A 6hr Receptacle 2P 3W IP44 84232205
Int'l Current Rating: 32A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *12AWG / 2.5mm² Body Type : Receptacle Color: Blue/Black CE Marking: yes

Int'l Current Rating: 32A

Int'l Voltage Rating: 200-250VAC

N.A. Current Rating: 30A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : Single

Hour Designation: 6

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : *12AWG / 2.5mm²

Body Type : Receptacle

Color: Blue/Black

CE Marking: yes

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84232205
Product Name 32/30A 6hr Receptacle 2P 3W IP44
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C24 Snap-in Power Inlet - 83030530 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Continental European Duplex Socket Black - 88010240 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
10A/250V Australian Hospital Grade Plug - 88010712 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details