Interpower Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
| Product Name | Notes |
|---|---|
| Accomodates cable outer diameter range: 6-9mm Operating temperature range: -40 to 85ºC Temp range for engagement work: 0 to 50ºC. Black in color. RoHS Compliant and Lead free Case molding:Thermoplasti... | |
| Minimum impedance @ 25MHz - 100ohms; Impedance @ 100MHz approx. 200 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types... | |
| Minimum impedance @ 25MHz - 104ohms; Impedance @ 100MHz approx. 213 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types... | |
| Minimum impedance @ 25MHz - 137ohms; Impedance @ 100MHz approx. 250 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types... |