Interpower Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H... |