Interpower Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| NOTE: This is an Obsolete Part Terminal Block Part Number: 82010010 VDE Rated Current: 24A/EN60998; 16A/EN60598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 250V CSA Rated Current: 25A... | |
| NOTE: This is an Obsolete Part Terminal Block Part Number: 82010200 VDE Rated Current: 24A/EN60998; 16A/EN60598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 250V CSA Rated Current: 25A... | |
| NOTE: This part is not available for sale Terminal Block Part Number: 82021040 VDE Rated Current: 24A VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V Oper.Temp. Range: -35°ºC... | |
| Terminal Block Part Number: 82010041 VDE Rated Current: 24A/EN60998;16A/EN60 598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V CSA Rated Current: 25A CSA Voltage: 300V Max. Ambient Temp:... | |
| Terminal Block Part Number: 82010071 VDE Rated Current: 57A/EN60998; 32A/EN60598 VDE Voltage: 500V UR Rated Current: 40A UR Voltage: 300V CSA Rated Current: 55A CSA Voltage: 300V Max. Ambient Temp:... | |
| Terminal Block Part Number: 82010110 VDE Rated Current: 76A/EN60998; 40A/EN60598 VDE Voltage: 500V UR Rated Current: 65A UR Voltage: 600V CSA Rated Current: 70A CSA Voltage: 300V Max. Ambient Temp:... | |
| Terminal Block Part Number: 82021000 VDE Rated Current: 57A VDE Voltage: 500V UR Rated Current: 50A UR Voltage: 300V Oper.Temp. Range: -35°ºC to 150°ºC Material: Polyamide 6.6 Color: Natural Flammability:... | |
| Terminal Block Part Number: 82021020 VDE Rated Current: 24A VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V Oper.Temp. Range: -35°º to 150°ºC Material: Polyamide 6.6 Color: Natural Flammability:... | |
| Terminal Block Part Number: 82021030 VDE Rated Current: 24A VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V Oper.Temp. Range: -35°ºC to 150°ºC Material: Polyamide 6.6 Color: Natural Flammability:... |