Interpower NEMA L14-30 Plug 88030760

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L14-30 Plug - 88030760 - Interpower
Oskaloosa, IA, USA
NEMA L14-30 Plug
88030760
NEMA L14-30 Plug 88030760
Current Rating: 30A Voltage Rating: 125/250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket Type: NEMA L14-30 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 4 wire Cable Size: 11.6mm to 29.2mm OD General Material: Nylon CE Marking: no

Current Rating: 30A

Voltage Rating: 125/250VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 4

Contact Material: Brass

Plug/Socket Type: NEMA L14-30

Plug/Socket Standard: WD 6

Plug/Socket Color: Black/White

Cable Selection: 4 wire

Cable Size: 11.6mm to 29.2mm OD

General Material: Nylon

CE Marking: no

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030760
Product Name NEMA L14-30 Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L14-30
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Straight Plug - 888H320P - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
UK socket in clear NEMA 12/4, IP65 housing - 88052101 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS1363
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030560 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details