Interpower Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Current Rating: .200A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking:... | |
| Current Rating: .500A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking:... | |
| Current Rating: .800A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking:... | |
| Current Rating: 1.25A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking:... | |
| Current Rating: 10A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: yes | |
| Current Rating: 10A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: yes | |
| Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 1500A High breaking General Material: Brass Ceramic Color: White CE... | |
| Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Brass,Ceramic Color: White CE Marking: no | |
| Current Rating: 13A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: See remarks Color: Brown CE Marking: no REMARKS:... | |
| Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: Gray CE Marking: no... | |
| Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: White CE Marking: no... | |
| Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking:... | |
| Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes... | |
| Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 1500A General Material: Brass Ceramic Color: White CE Marking: no... | |
| Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking:... | |
| Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 100A General Material: Glass Color: Clear CE Marking: no | |
| Current Rating: 3.15A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking:... | |
| Current Rating: 3.15A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking:... | |
| Current Rating: 3/4A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no | |
| Current Rating: 3A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 100A General Material: Glass Color: Clear CE Marking: no | |
| Current Rating: 4A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 40A General Material: Glass Color: Clear CE Marking: yes | |
| Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 50A General Material: Glass Color: Clear CE Marking: yes | |
| Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 50A General Material: Glass Color: Clear CE Marking: yes | |
| Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: no | |
| Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: no | |
| Current Rating: 6.3A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 63A General Material: Glass Color: Clear CE Marking: yes | |
| Current Rating: 6A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no | |
| Current Rating: 8A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no | |
| Current Rating: 8A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 80A General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC... | |
| NOTE: This is an Obsolete Part Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 1500A High breaking General... | |
| NOTE: This is an Obsolete Part Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 100A General Material: Brass... | |
| NOTE: This is an Obsolete Part Current Rating: 6A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color:... | |
| NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: .032A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse... | |
| NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: .063A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse... | |
| NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size:... | |
| NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼"... | |
| NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm... | |
| NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼"... | |
| NOTE: This part is not available for sale Current Rating: .630A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low... | |
| NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 100A General... | |
| NOTE: This part is not available for sale Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking... | |
| NOTE: This part is not available for sale Current Rating: 4A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 10000A General Material:... | |
| NOTE: This part is not available for sale Current Rating: 5A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material:... |