Interpower 16/20A 6 Hour Inlet Blue 2P, 3W, IP44 84431225

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Oskaloosa, IA, USA
16/20A 6 Hour Inlet Blue 2P, 3W, IP44
84431225
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 84431225
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Brass Pilot Contact: no Cable Size : *14AWG / 1.5mm² Body Type : Inlet General Material: Polyamide 6 Color: Blue CE Marking: yes REMARKS: Amb temp -25°ºC to 40°ºC; Short term 100°ºC

Int'l Current Rating: 16A

Int'l Voltage Rating: 220-250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : Single Phase

Hour Designation: 6

Number of Contacts: 3

Contact Material: Brass

Pilot Contact: no

Cable Size : *14AWG / 1.5mm²

Body Type : Inlet

General Material: Polyamide 6

Color: Blue

CE Marking: yes

REMARKS: Amb temp -25°ºC to 40°ºC; Short term 100°ºC

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84431225
Product Name 16/20A 6 Hour Inlet Blue 2P, 3W, IP44
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

French/Belgian Black 16A/250VAC Socket - 88052021 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness - 83030820 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
United Kingdom/Ireland Rewireable Plug - 88040021 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363/A
View Details