Interpower 20A 4 Hour Connector Yellow, 2P 3W, IP44 84331103

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A 4 Hour Connector Yellow, 2P 3W, IP44 - 84331103 - Interpower
Oskaloosa, IA, USA
20A 4 Hour Connector Yellow, 2P 3W, IP44
84331103
20A 4 Hour Connector Yellow, 2P 3W, IP44 84331103
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating: 120VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : Single Phase Hour Designation: 4 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 12AWG Body Type : Connector General Material: Polyamide 6 Color: Yellow CE Marking: yes REMARKS: Ambient temperature -25ºC to 40ºC. Short term temp. 1h 100ºC. North American use only.

Int'l Current Rating: A

Int'l Voltage Rating: VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 120VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP 44

Phase : Single Phase

Hour Designation: 4

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 12AWG

Body Type : Connector

General Material: Polyamide 6

Color: Yellow

CE Marking: yes

REMARKS: Ambient temperature -25ºC to 40ºC. Short term temp. 1h 100ºC. North American use only.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84331103
Product Name 20A 4 Hour Connector Yellow, 2P 3W, IP44
Power Type AC Power Connector
Country Selection USA
Standards / Certifications RoHS; CE
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
NEMA 5-15 Single Receptacle - 88031010 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
15A/125V North American Snap-In Receptacle - 88221100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Four Function Power Entry Module - 83511410 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details