Current Rating: 13A
Voltage Rating: 250VAC
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: BS 1363
Plug/Socket Standard: BS 1363
Plug/Socket Color: Black
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Rubber
Fuse Type: 13Amp
CE Marking: no
REMARKS: The product is outside of the scope of the RoHS legislation and would not be reasonably used as a component in an in-scope electrical and electronic equipment (EEE)
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010981 |
Product Name | 13A/250V UK/Ireland In line Socket |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Other; BS 1363 |
Standards / Certifications | RoHS; BS 1363 |