Interpower 16A 4 Hour Connector Yellow, 2P 3W, IP44 84331104

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A 4 Hour Connector Yellow, 2P 3W, IP44 - 84331104 - Interpower
Oskaloosa, IA, USA
16A 4 Hour Connector Yellow, 2P 3W, IP44
84331104
16A 4 Hour Connector Yellow, 2P 3W, IP44 84331104
NOTE: This is an Obsolete Part Int'l Current Rating: 16A Int'l Voltage Rating: 110-130VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : Single Phase Hour Designation: 4 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² Body Type : Connector General Material: Polyamide 6 Color: Yellow CE Marking: yes REMARKS: Ambient Temperature -25ºC to 40ºC. Temperature short term 1h 100ºC. International use only.

NOTE: This is an Obsolete Part

Int'l Current Rating: 16A

Int'l Voltage Rating: 110-130VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP 44

Phase : Single Phase

Hour Designation: 4

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 1.5mm²

Body Type : Connector

General Material: Polyamide 6

Color: Yellow

CE Marking: yes

REMARKS: Ambient Temperature -25ºC to 40ºC. Temperature short term 1h 100ºC. International use only.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84331104
Product Name 16A 4 Hour Connector Yellow, 2P 3W, IP44
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
Voltage Rating 110 to 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Duplex Socket White - 88010201 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
NEMA L5-15 Plug - 88020250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030530 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details