Interpower 32/30A 6 Hour Connector Red/Black 4P 5W, IP44 84352304

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Oskaloosa, IA, USA
32/30A 6 Hour Connector Red/Black 4P 5W, IP44
84352304
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 84352304
Int'l Current Rating: 32A Int'l Voltage Rating: 220/380 240/415VAC N.A. Current Rating: 30A N.A. Voltage Rating: 200/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *8AWG / 4.0mm² Body Type : Connector General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temp. -25°ºC to 40°ºC. Short term temp. 1h 100°ºC. *Cable outer diameter must be between 12-22mm.

Int'l Current Rating: 32A

Int'l Voltage Rating: 220/380 240/415VAC

N.A. Current Rating: 30A

N.A. Voltage Rating: 200/415VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : 3 Phase

Hour Designation: 6

Number of Contacts: 5

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : *8AWG / 4.0mm²

Body Type : Connector

General Material: Polyamide 6

Color: Red/Black

CE Marking: yes

REMARKS: Ambient temp. -25°ºC to 40°ºC. Short term temp. 1h 100°ºC. *Cable outer diameter must be between 12-22mm.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84352304
Product Name 32/30A 6 Hour Connector Red/Black 4P 5W, IP44
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V Swiss plug - 88010733 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 12
View Details
NEMA 5-20 Hospital Grade Cable Mount Connector - 88030400 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Applications Hospital
View Details
16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67 - 84131255 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Continental European Duplex Socket Black - 88010240 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details