Current Rating: 20A
Voltage Rating: 125VAC
Temperature Rating: -40ºC to 60ºC
Flammability Rating: UL 94 V-2
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NEMA 5-20
Plug/Socket Standard: WD 6
Plug/Socket Color: Brown
Cable Selection: 3 wire
Cable Size: 18 AWG to 10 AWG
General Material: Nylon
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88030430 |
Product Name | NEMA 5-20 Duplex Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | NEMA; Other; NEMA 5-20 |
Standards / Certifications | UL; CSA; WD 6 |
Phase | Single |