Interpower Datasheets for Power Plugs

Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more

Product Name Notes
Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material:...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts:...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 12...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 93ºC Flammability Rating: 650ºC Glow wire Ingress Protection Rating: IP X2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 25 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Copper Alloy Plug/Socket Type: GB 2099.1, GB...
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2073...
Current Rating: 10A Voltage Rating: VAC Phase: Single Phase Class: Class II Number of Contacts: 2 Contact Material: Nickel-plated copper Plug/Socket Type: DC Plug Plug/Socket Color: Black Cable Selection: 2...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 35ºC Flammability Rating: 960ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS...
Current Rating: 15A Voltage Rating: 240VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material:...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -5ºC to 55ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass...
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Plug/Socket Type: DK 2-8a Plug/Socket Standard:...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 25 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated...
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SI 32 Plug/Socket...
Current Rating: 2.5A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class II Number of Contacts: 2 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/16 Plug/Socket...
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material:...
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type:...
Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket...
Current Rating: 30A Voltage Rating: 125/250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket...
Current Rating: 30A Voltage Rating: 125VAC Temperature Rating: 125ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA...
Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket...
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet E plug. CE Marking: no
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet I Plug. CE Marking: no
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Solder...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick...
Int'l Current Rating: 16A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP67...
Int'l Current Rating: 16A Int'l Voltage Rating: 200/346 240/415VAC N.A. Current Rating: 20A N.A. Voltage Rating: 200/346 240/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection...
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44...
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal...
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0...
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0...
Int'l Current Rating: 32A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44...
Int'l Current Rating: 32A Int'l Voltage Rating: 220/380 240/415VAC N.A. Current Rating: 30A N.A. Voltage Rating: 220/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating:...
Int'l Current Rating: 32A Int'l Voltage Rating: 250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44...
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Terminal...
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC...
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC...
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating:...
NOTE: This is an Obsolete Part Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass...
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 75ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Copper...
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3...
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3...
NOTE: This is an Obsolete Part Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating: 120VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL...
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating :...
NOTE: This part is not available for sale Current Rating: 20A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I...
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC...