Note: Other colors available, please contact Customer Service.
Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 15A
N.A. Voltage Rating : 250VAC
Temperature Rating: -20ºC to 70ºC
Flammability Rating: UL 94 V-0
Class: II
Quick Disconnects: 2
Terminal Material: Nickel-plated brass
Sheet Style: C18
Mounting Style: Snap-in
Panel Thickness: 1.5mm
General Material: PBT
Color: Black
CE Marking: yes
REMARKS: QD's are 6.3mm
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83030340 |
Product Name | IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | IEC |
Mounting Style | Snap-in |
Termination Types | Snap-in |